Isolated Module DC DC Converter 1 Output 48V 2.08A 18V - 36V Input
CONVERTER MOD DC/DC 48V 100W Isolated 1 18V 36V 48V - - * 100W * * Through Hole 9-HalfBrick BusMod 2.36"" L x 2.28"" W x 1.08"" H (59.9mm x 57.9mm x 27.4mm) Bulk -25¦C ~ 100¦C *
DC DC CONVERTER 48V 100W
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 6718-VI-JW4-CW-B1-ND | VI-JW4-CW-B1 | VI-JW4-CW-B1 |
| Product Name | DC DC Converters | CONVERTER MOD DC/DC 48V 100W Isolated 1 18V 36V 48V - - * 100W * * | DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) | |
| DC Output Current | 2.08 amps | 2.08 amps | |
| DC Input Voltage | 18.0 to 36.0 volts | 18.0 to 36.0 volts |