CONVERTER MOD DC/DC 15V 75W Isolated 1 18V 36V 15V - - * 75W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 100¦C *
Isolated Module DC DC Converter 1 Output 15V 5A 18V - 36V Input
DC DC CONVERTER 15V 75W
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-JW2-EX | VI-JW2-EX-ND | VI-JW2-EX |
| Product Name | CONVERTER MOD DC/DC 15V 75W Isolated 1 18V 36V 15V - - * 75W * * | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | |
| DC Output Current | 5 amps |