Vicor Corporation CONVERTER MOD DC/DC 5V 50W Isolated 1 18V 36V 5V - - * 50W * * VI-JW0-CY-S

Description
CONVERTER MOD DC/DC 5V 50W Isolated 1 18V 36V 5V - - * 50W * * Through Hole 9-HalfBrick SlimMod 2.28"" L x 1.80"" W x 0.52"" H (57.9mm x 45.7mm x 13.2mm) Bulk -25¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 5V 50W Isolated 1 18V 36V 5V - - * 50W * * Through Hole 9-HalfBrick SlimMod 2.28"" L x 1.80"" W x 0.52"" H (57.9mm x 45.7mm x 13.2mm) Bulk -25¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 5V 50W Isolated 1 18V 36V 5V - - * 50W * * - VI-JW0-CY-S - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 5V 50W Isolated 1 18V 36V 5V - - * 50W * *
VI-JW0-CY-S
CONVERTER MOD DC/DC 5V 50W Isolated 1 18V 36V 5V - - * 50W * * VI-JW0-CY-S
CONVERTER MOD DC/DC 5V 50W Isolated 1 18V 36V 5V - - * 50W * * Through Hole 9-HalfBrick SlimMod 2.28"" L x 1.80"" W x 0.52"" H (57.9mm x 45.7mm x 13.2mm) Bulk -25¦C ~ 100¦C *

CONVERTER MOD DC/DC 5V 50W Isolated 1 18V 36V 5V - - * 50W * * Through Hole 9-HalfBrick SlimMod 2.28"" L x 1.80"" W x 0.52"" H (57.9mm x 45.7mm x 13.2mm) Bulk -25¦C ~ 100¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-JW0-CY-S
397987-VI-JW0-CY/S
Power Supplies Board Mount DCDC Converters - VI-JW0-CY-S 397987-VI-JW0-CY/S
Manufacturer: Vicor Corporation Win Source Part Number: 397987-VI-JW0-CY/S Packaging: Bulk Type: Isolated Module Features: OCP, SCP Applications: ITE (Commercial) Mounting: Through Hole Power (Watts): 50W Isolation Voltage: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 10A Efficiency: 90% Categories: Power Supplies - Board Mount Status: Active Temperature Range - Operating: -25°C to 100°C Dimension: 2.28" L x 1.80" W x 0.52" H (57.9mm x 45.7mm x 13.2mm) Maximum Input Voltage: 36V Minimum Input Voltage: 18V Nominal Output Voltage 1: 5V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 397987-VI-JW0-CY/S
Packaging: Bulk
Type: Isolated Module
Features: OCP, SCP
Applications: ITE (Commercial)
Mounting: Through Hole
Power (Watts): 50W
Isolation Voltage: 3kV (3000V)
Number of Outputs: 1
Current - Output (Max): 10A
Efficiency: 90%
Categories: Power Supplies - Board Mount
Status: Active
Temperature Range - Operating: -25°C to 100°C
Dimension: 2.28" L x 1.80" W x 0.52" H (57.9mm x 45.7mm x 13.2mm)
Maximum Input Voltage: 36V
Minimum Input Voltage: 18V
Nominal Output Voltage 1: 5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - VI-JW0-CY-S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
VI-JW0-CY-S-ND
DC DC Converters VI-JW0-CY-S-ND
Isolated Module DC DC Converter 1 Output 5V 10A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 10A 18V - 36V Input

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey
Product Category Power Supplies Power Supplies Power Supplies
Product Number VI-JW0-CY-S 397987-VI-JW0-CY/S VI-JW0-CY-S-ND
Product Name CONVERTER MOD DC/DC 5V 50W Isolated 1 18V 36V 5V - - * 50W * * Power Supplies Board Mount DCDC Converters - VI-JW0-CY-S DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Form Factor Board Mount Board Mount Board Mount
DC Output Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supply / Desktop Adapter - fsp120-ahan3-19773 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 10 amps
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details