CONVERTER MOD DC/DC 3.3V 66W Isolated 1 66V 160V 3.3V - - 66A * * * Through Hole 9-HalfBrick SlimMod 2.28"" L x 1.80"" W x 0.52"" H (57.9mm x 45.7mm x 13.2mm) Bulk -25¦C ~ 100¦C *
DC DC CONVERTER 3.3V 66W
| ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VI-JTY-CW-S | VI-JTY-CW-S |
| Product Name | CONVERTER MOD DC/DC 3.3V 66W Isolated 1 66V 160V 3.3V - - 66A * * * | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Technology | Isolated Module | |
| Applications | ITE (Commercial) | |
| Features | OCP, SCP |