TDK-Lambda Europe GmbH 300, 350, 450W Isolated PCB mount DC-DC converters PAH450S-48-28

Description
In the industry standard half brick footprint, the conservatively rated PAH series of 300, 350, 450W DC-DC converters are available with output voltages of 2.5V to 48V. This large series of regulated power modules features wide input ranges with both 24V and 48V nominal inputs, remote sense, output adjustment and remote on/off. Features • Industry Standard Footprint & Pinouts • 12V output for driving non-isolated converters • Safety Approved • Full power at +100ºC baseplate • Wide Adjustable Output Range Applications for this product Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
In the industry standard half brick footprint, the conservatively rated PAH series of 300, 350, 450W DC-DC converters are available with output voltages of 2.5V to 48V. This large series of regulated power modules features wide input ranges with both 24V and 48V nominal inputs, remote sense, output adjustment and remote on/off. Features • Industry Standard Footprint & Pinouts • 12V output for driving non-isolated converters • Safety Approved • Full power at +100ºC baseplate • Wide Adjustable Output Range Applications for this product Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300, 350, 450W Isolated PCB mount DC-DC converters - PAH450S-48-28 - TDK-Lambda Europe GmbH
Achern, Germany
300, 350, 450W Isolated PCB mount DC-DC converters
PAH450S-48-28
300, 350, 450W Isolated PCB mount DC-DC converters PAH450S-48-28
In the industry standard half brick footprint, the conservatively rated PAH series of 300, 350, 450W DC-DC converters are available with output voltages of 2.5V to 48V. This large series of regulated power modules features wide input ranges with both 24V and 48V nominal inputs, remote sense, output adjustment and remote on/off. Features • Industry Standard Footprint & Pinouts • 12V output for driving non-isolated converters • Safety Approved • Full power at +100ºC baseplate • Wide Adjustable Output Range Applications for this product Broadcast / Communications / Professional Audio

In the industry standard half brick footprint, the conservatively rated PAH series of 300, 350, 450W DC-DC converters are available with output voltages of 2.5V to 48V. This large series of regulated power modules features wide input ranges with both 24V and 48V nominal inputs, remote sense, output adjustment and remote on/off.

Features

• Industry Standard Footprint & Pinouts • 12V output for driving non-isolated converters • Safety Approved • Full power at +100ºC baseplate • Wide Adjustable Output Range

Applications for this product

  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number PAH450S-48-28
Product Name 300, 350, 450W Isolated PCB mount DC-DC converters
Type DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
400 to 1000W, 9 to 18V, 18 to 32V, 18 to 60V or 28 to 60V Input, Non-isolated DC-DC Buck Converters - i7A4W033A033V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Voltage 3.3 to 24.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details