CONVERTER MOD DC/DC 10V 25W Isolated 1 36V 76V 10V - - * 25W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 100¦C *
Isolated Module DC DC Converter 1 Output 10V 2.5A 36V - 76V Input
DC DC CONVERTER 10V 25W
DC DC CONVERTER 10V 25W
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-JNM-CZ | VI-JNM-CZ-ND | VI-JNM-CZ | VI-JNM-CZ |
| Product Name | CONVERTER MOD DC/DC 10V 25W Isolated 1 36V 76V 10V - - * 25W * * | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) | |
| DC Output Current | 2.5 amps | 2.5 amps | ||
| DC Input Voltage | 36.0 to 76.0 volts | 36.0 to 76.0 volts |