Vicor Corporation CONVERTER MOD DC/DC 15V 25W Isolated 1 36V 76V 15V - - * 25W * * VI-JN2-EZ

Description
CONVERTER MOD DC/DC 15V 25W Isolated 1 36V 76V 15V - - * 25W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 15V 25W Isolated 1 36V 76V 15V - - * 25W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 15V 25W Isolated 1 36V 76V 15V - - * 25W * * - VI-JN2-EZ - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 15V 25W Isolated 1 36V 76V 15V - - * 25W * *
VI-JN2-EZ
CONVERTER MOD DC/DC 15V 25W Isolated 1 36V 76V 15V - - * 25W * * VI-JN2-EZ
CONVERTER MOD DC/DC 15V 25W Isolated 1 36V 76V 15V - - * 25W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 100¦C *

CONVERTER MOD DC/DC 15V 25W Isolated 1 36V 76V 15V - - * 25W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 100¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-JN2-EZ
799072-VI-JN2-EZ
Power Supplies Board Mount DCDC Converters - VI-JN2-EZ 799072-VI-JN2-EZ
Manufacturer: Vicor Corporation Win Source Part Number: 799072-VI-JN2-EZ Series: VI-J00 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -10°C ~ 100°C Features: OCP, SCP Package: Half Brick Applications: ITE (Commercial) Power (Watts): 25W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 88% Categories: Power Supplies - Board Mount Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 76V Current - Output (Maximum): 1.67A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 799072-VI-JN2-EZ
Series: VI-J00
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -10°C ~ 100°C
Features: OCP, SCP
Package: Half Brick
Applications: ITE (Commercial)
Power (Watts): 25W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 15V
Efficiency: 88%
Categories: Power Supplies - Board Mount
Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm)
Input Voltage MIN: 36V
Voltage Input MAX: 76V
Current - Output (Maximum): 1.67A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number VI-JN2-EZ 799072-VI-JN2-EZ
Product Name CONVERTER MOD DC/DC 15V 25W Isolated 1 36V 76V 15V - - * 25W * * Power Supplies Board Mount DCDC Converters - VI-JN2-EZ
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 303S-50kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI126A - Powell Electronics, Inc.
Specs
DC Output Voltage 12.0 volts
DC Output Current 6 amps
View Details