CONVERTER MOD DC/DC 5.8V 25W Isolated 1 200V 400V 5.8V - - * 25W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -55¦C ~ 100¦C *
DC DC CONVERTER 5.8V 25W
| ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VI-J6V-MZ | VI-J6V-MZ |
| Product Name | CONVERTER MOD DC/DC 5.8V 25W Isolated 1 200V 400V 5.8V - - * 25W * * | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Technology | Isolated Module | |
| Applications | ITE (Commercial) | |
| Features | OCP, SCP |