CONVERTER MOD DC/DC 2V 30W Isolated 1 100V 200V 2V - - 30A * * * Through Hole 9-HalfBrick BusMod 2.36"" L x 2.28"" W x 1.08"" H (59.9mm x 57.9mm x 27.4mm) Bulk -55¦C ~ 100¦C *
DC DC CONVERTER 2V 30W
| ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VI-J5Z-MX-B1 | VI-J5Z-MX-B1 |
| Product Name | CONVERTER MOD DC/DC 2V 30W Isolated 1 100V 200V 2V - - 30A * * * | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Technology | Isolated Module | |
| Applications | ITE (Commercial) | |
| Features | OCP, SCP |