CONVERTER MOD DC/DC 5V 75W Isolated 1 100V 200V 5V - - * 75W * * Through Hole 9-HalfBrick SlimMod 2.28"" L x 1.80"" W x 0.52"" H (57.9mm x 45.7mm x 13.2mm) Bulk -25¦C ~ 100¦C *
Isolated Module DC DC Converter 1 Output 5V 15A 100V - 200V Input
DC DC CONVERTER 5V 75W
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-J50-CX-S | VI-J50-CX-S-ND | VI-J50-CX-S |
| Product Name | CONVERTER MOD DC/DC 5V 75W Isolated 1 100V 200V 5V - - * 75W * * | DC DC Converters | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) | |
| DC Output Current | 15 amps | 15 amps | |
| DC Input Voltage | 100.0 to 200.0 volts | 100.0 to 200.0 volts |