Vicor Corporation DC DC Converters VI-J22-IY

Description
Isolated Module DC DC Converter 1 Output 15V 3.33A 21V - 56V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 3.33A 21V - 56V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1102-6017-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1102-6017-ND
DC DC Converters 1102-6017-ND
Isolated Module DC DC Converter 1 Output 15V 3.33A 21V - 56V Input

Isolated Module DC DC Converter 1 Output 15V 3.33A 21V - 56V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-J22-IY
1279290-VI-J22-IY
Power Supplies Board Mount DCDC Converters - VI-J22-IY 1279290-VI-J22-IY
Manufacturer: Vicor Corporation Win Source Part Number: 1279290-VI-J22-IY Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OCP, SCP Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 15V Efficiency: 90% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Half Brick Current - Output (Maximum): 3.33A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: VI-J22 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 50W Voltage - Input (Minimum): 21V Voltage - Input (Maximum): 56V Parts Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1279290-VI-J22-IY
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OCP, SCP
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 15V
Efficiency: 90%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Half Brick
Current - Output (Maximum): 3.33A
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: VI-J22
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 50W
Voltage - Input (Minimum): 21V
Voltage - Input (Maximum): 56V
Parts Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm)

Buy Now
CONVERTER MOD DC/DC 15V 50W Isolated 1 21V 56V 15V - - * 50W * * - VI-J22-IY - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 15V 50W Isolated 1 21V 56V 15V - - * 50W * *
VI-J22-IY
CONVERTER MOD DC/DC 15V 50W Isolated 1 21V 56V 15V - - * 50W * * VI-J22-IY
CONVERTER MOD DC/DC 15V 50W Isolated 1 21V 56V 15V - - * 50W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 100¦C *

CONVERTER MOD DC/DC 15V 50W Isolated 1 21V 56V 15V - - * 50W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 100¦C *

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - VI-J22-IY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
VI-J22-IY
Power Supplies - Board Mount - DC DC Converters VI-J22-IY
DC DC CONVERTER 15V 50W

DC DC CONVERTER 15V 50W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1102-6017-ND 1279290-VI-J22-IY VI-J22-IY VI-J22-IY
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - VI-J22-IY CONVERTER MOD DC/DC 15V 50W Isolated 1 21V 56V 15V - - * 50W * * Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 3.33 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-RPS-V2-WR2-US-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details