Isolated Module DC DC Converter 1 Output 3.3V 10A 10V - 20V Input
CONVERTER MOD DC/DC 3.3V 33W Isolated 1 10V 20V 3.3V - - 33A * * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 100¦C *
Manufacturer: Vicor Corporation
Win Source Part Number: 1279289-VI-J0Y-EY
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OCP, SCP
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 3.3V
Efficiency: 88%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Half Brick
Current - Output (Maximum): 10A
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: VI-J0Y
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 33W
Voltage - Input (Minimum): 10V
Voltage - Input (Maximum): 20V
Parts Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm)
DC DC CONVERTER 3.3V 33W
DC DC CONVERTER 3.3V 33W
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-J0Y-EY-ND | VI-J0Y-EY | 1279289-VI-J0Y-EY | VI-J0Y-EY | VI-J0Y-EY |
| Product Name | DC DC Converters | CONVERTER MOD DC/DC 3.3V 33W Isolated 1 10V 20V 3.3V - - 33A * * * | Power Supplies Board Mount DCDC Converters - VI-J0Y-EY | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | ||
| DC Output Current | 10 amps | 10 amps | |||
| DC Input Voltage | 10.0 to 20.0 volts | 10.0 to 20.0 volts |