CONVERTER MOD DC/DC 24V 150W Isolated 1 66V 160V 24V - - * 150W * * Through Hole 9-SlimMod 4.60"" L x 1.80"" W x 0.52"" H (116.8mm x 45.7mm x 13.2mm) Bulk -40¦C ~ 85¦C *
DC DC CONVERTER 24V 150W
| ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VI-BT3-IV-S | VI-BT3-IV-S |
| Product Name | CONVERTER MOD DC/DC 24V 150W Isolated 1 66V 160V 24V - - * 150W * * | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Technology | Isolated Module | |
| Applications | ITE (Commercial) | |
| Features | OCP, OTP, OVP, SCP |