Isolated Module DC DC Converter 1 Output 24V 8.33A 100V - 200V Input
CONVERTER MOD DC/DC 24V 200W Isolated 1 100V 200V 24V - - * 200W * * Through Hole 9-BusMod 4.60"" L x 2.40"" W x 1.07"" H (116.8mm x 61.0mm x 27.1mm) Bulk -25¦C ~ 85¦C *
DC DC CONVERTER 24V 200W
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 6718-VI-B53-CU-B1-ND | VI-B53-CU-B1 | VI-B53-CU-B1 |
| Product Name | DC DC Converters | CONVERTER MOD DC/DC 24V 200W Isolated 1 100V 200V 24V - - * 200W * * | DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| DC Output Current | 8.33 amps | 8.33 amps | |
| DC Input Voltage | 100.0 to 200.0 volts | 100.0 to 200.0 volts |