Isolated Module DC DC Converter 1 Output 13.8V 7.25A 18V - 36V Input
CONVERTER MOD DC/DC 13.8V 100W Isolated 1 18V 36V 13.8V - - * 100W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 85¦C *
DC DC CONVERTER 13.8V 100W
DC DC CONVERTER 13.8V 100W
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-2WP-EW-ND | VI-2WP-EW | VI-2WP-EW | VI-2WP-EW |
| Product Name | DC DC Converters | CONVERTER MOD DC/DC 13.8V 100W Isolated 1 18V 36V 13.8V - - * 100W * * | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | |
| DC Output Current | 7.25 amps | 7.25 amps | ||
| DC Input Voltage | 18.0 to 36.0 volts | 18.0 to 36.0 volts |