Isolated Module DC DC Converter 1 Output 36V 2.08A 18V - 36V Input
CONVERTER MOD DC/DC 36V 75W Isolated 1 18V 36V 36V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 85¦C *
DC DC CONVERTER 36V 75W
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-2WJ-EX-ND | VI-2WJ-EX | VI-2WJ-EX |
| Product Name | DC DC Converters | CONVERTER MOD DC/DC 36V 75W Isolated 1 18V 36V 36V - - * 75W * * | DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | |
| DC Output Current | 2.08 amps | 2.08 amps | |
| DC Input Voltage | 18.0 to 36.0 volts | 18.0 to 36.0 volts |