CONVERTER MOD DC/DC 15V 150W Isolated 1 18V 36V 15V - - * 150W * * Through Hole 9-BusMod 4.60"" L x 2.40"" W x 1.07"" H (116.8mm x 61.0mm x 27.1mm) Bulk -55¦C ~ 85¦C *
DC DC CONVERTER 15V 150W
| ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VI-2W2-MV-B1 | VI-2W2-MV-B1 |
| Product Name | CONVERTER MOD DC/DC 15V 150W Isolated 1 18V 36V 15V - - * 150W * * | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Technology | Isolated Module | |
| Applications | ITE (Commercial) | |
| Features | OCP, OTP, OVP, SCP |