CONVERTER MOD DC/DC 28V 75W Isolated 1 9V 36V 28V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *
Isolated Module DC DC Converter 1 Output 28V 2.68A 9V - 36V Input
DC DC CONVERTER 28V 75W
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-2VL-IX | VI-2VL-IX-ND | VI-2VL-IX |
| Product Name | CONVERTER MOD DC/DC 28V 75W Isolated 1 9V 36V 28V - - * 75W * * | DC DC Converters | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 2.68 amps | 2.68 amps | |
| DC Input Voltage | 9.0 to 36.0 volts | 9.0 to 36.0 volts |