Isolated Module DC DC Converter 1 Output 24V 3.13A 9V - 36V Input
CONVERTER MOD DC/DC 24V 75W Isolated 1 9V 36V 24V - - * 75W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 1.05"" H (116.8mm x 47.2mm x 26.7mm) Bulk -40¦C ~ 85¦C *
DC DC CONVERTER 24V 75W
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-2V3-IX-F4-ND | VI-2V3-IX-F4 | VI-2V3-IX-F4 |
| Product Name | DC DC Converters | CONVERTER MOD DC/DC 24V 75W Isolated 1 9V 36V 24V - - * 75W * * | DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 3.13 amps | 3.13 amps | |
| DC Input Voltage | 9.0 to 36.0 volts | 9.0 to 36.0 volts |