Triad Magnetics AC DC Desktop, Wall Power Adapters WSX150-1600-R13

Description
15V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
Request a Quote Datasheet
Description
15V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2165-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2165-ND
AC DC Desktop, Wall Power Adapters 237-2165-ND
15V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input

15V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 15V, 1.6A; Power Supply Approvals Triad Magnetics - 05AC7738 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 15V, 1.6A; Power Supply Approvals Triad Magnetics
05AC7738
Wall Mount Adaptor, Ac-Dc, 15V, 1.6A; Power Supply Approvals Triad Magnetics 05AC7738
WALL MOUNT ADAPTOR, AC-DC, 15V, 1.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:15V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 15V, 1.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:15V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2165-ND 05AC7738
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 15V, 1.6A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
AC Output Voltage 15.0 volts
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC AC Wall Power Adapters - WAU060-2000T-G-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details