Vicor Corporation Power Supplies Board Mount DCDC Converters - VI-26L-CX VI-26L-CX

Description
Manufacturer: Vicor Corporation Win Source Part Number: 902553-VI-26L-CX Series: VI-200™ (75W) Operating Temperature Range: -25°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 28V - - 2.68A 200V - 400V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VI-26L Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 902553-VI-26L-CX Series: VI-200™ (75W) Operating Temperature Range: -25°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 28V - - 2.68A 200V - 400V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VI-26L Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - VI-26L-CX - 902553-VI-26L-CX - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-26L-CX
902553-VI-26L-CX
Power Supplies Board Mount DCDC Converters - VI-26L-CX 902553-VI-26L-CX
Manufacturer: Vicor Corporation Win Source Part Number: 902553-VI-26L-CX Series: VI-200™ (75W) Operating Temperature Range: -25°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 28V - - 2.68A 200V - 400V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VI-26L Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 902553-VI-26L-CX
Series: VI-200™ (75W)
Operating Temperature Range: -25°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 28V - - 2.68A 200V - 400V Input
Package: Bulk
Package: Full Brick
Mounting: Through Hole
Family Name: VI-26L
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 902553-VI-26L-CX
Product Name Power Supplies Board Mount DCDC Converters - VI-26L-CX
Package Type Other; Full Brick
Unlock Full Specs
to access all available technical data

Similar Products

Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details