Vicor Corporation Power Supplies - Board Mount VI-210-IY

Description
Manufacturer: Vicor Corporation Win Source Part Number: 144636-VI-210-IY Category: Power Supplies - Board Mount Family: DC DC Converters Series: VI-200 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, OVP, SCP Package: Full Brick Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 21V Voltage - Input (Max): 32V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 50W Efficiency: 90% Power (Watts) - Max: 50W Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 144636-VI-210-IY Category: Power Supplies - Board Mount Family: DC DC Converters Series: VI-200 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, OVP, SCP Package: Full Brick Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 21V Voltage - Input (Max): 32V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 50W Efficiency: 90% Power (Watts) - Max: 50W Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
144636-VI-210-IY
Power Supplies - Board Mount 144636-VI-210-IY
Manufacturer: Vicor Corporation Win Source Part Number: 144636-VI-210-IY Category: Power Supplies - Board Mount Family: DC DC Converters Series: VI-200 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, OVP, SCP Package: Full Brick Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 21V Voltage - Input (Max): 32V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 50W Efficiency: 90% Power (Watts) - Max: 50W Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 144636-VI-210-IY
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: VI-200
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, OVP, SCP
Package: Full Brick
Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 21V
Voltage - Input (Max): 32V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 50W
Efficiency: 90%
Power (Watts) - Max: 50W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - VI-210-IY-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
VI-210-IY-ND
DC DC Converters VI-210-IY-ND
Isolated Module DC DC Converter 1 Output 5V 10A 21V - 32V Input

Isolated Module DC DC Converter 1 Output 5V 10A 21V - 32V Input

Buy Now Datasheet
CONVERTER MOD DC/DC 5V 50W Isolated 1 21V 32V 5V - - * 50W * * - VI-210-IY - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 5V 50W Isolated 1 21V 32V 5V - - * 50W * *
VI-210-IY
CONVERTER MOD DC/DC 5V 50W Isolated 1 21V 32V 5V - - * 50W * * VI-210-IY
CONVERTER MOD DC/DC 5V 50W Isolated 1 21V 32V 5V - - * 50W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *

CONVERTER MOD DC/DC 5V 50W Isolated 1 21V 32V 5V - - * 50W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - VI-210-IY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
VI-210-IY
Power Supplies - Board Mount - DC DC Converters VI-210-IY
DC DC CONVERTER 5V 50W

DC DC CONVERTER 5V 50W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 144636-VI-210-IY VI-210-IY-ND VI-210-IY VI-210-IY
Product Name Power Supplies - Board Mount DC DC Converters CONVERTER MOD DC/DC 5V 50W Isolated 1 21V 32V 5V - - * 50W * * Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps 10 amps
DC Output Power 50 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 135022640 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details