Vicor Corporation CONVERTER MOD DC/DC 5V 75W Isolated 1 10V 20V 5V - - * 75W * * VI-200-CX

Description
CONVERTER MOD DC/DC 5V 75W Isolated 1 10V 20V 5V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 85¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 5V 75W Isolated 1 10V 20V 5V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 85¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 5V 75W Isolated 1 10V 20V 5V - - * 75W * * - VI-200-CX - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 5V 75W Isolated 1 10V 20V 5V - - * 75W * *
VI-200-CX
CONVERTER MOD DC/DC 5V 75W Isolated 1 10V 20V 5V - - * 75W * * VI-200-CX
CONVERTER MOD DC/DC 5V 75W Isolated 1 10V 20V 5V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 85¦C *

CONVERTER MOD DC/DC 5V 75W Isolated 1 10V 20V 5V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 85¦C *

Supplier's Site
DC DC Converters - VI-200-CX-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
VI-200-CX-ND
DC DC Converters VI-200-CX-ND
Isolated Module DC DC Converter 1 Output 5V 15A 10V - 20V Input

Isolated Module DC DC Converter 1 Output 5V 15A 10V - 20V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-200-CX
1279241-VI-200-CX
Power Supplies Board Mount DCDC Converters - VI-200-CX 1279241-VI-200-CX
Manufacturer: Vicor Corporation Win Source Part Number: 1279241-VI-200-CX Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OCP, OTP, OVP, SCP Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 5V Efficiency: 90% Categories: Power Supplies - Board Mount Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.powerbox.com.au Manufacturer Package: Full Brick Current - Output (Maximum): 15A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 75W Voltage - Input (Minimum): 10V Voltage - Input (Maximum): 20V Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1279241-VI-200-CX
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OCP, OTP, OVP, SCP
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 5V
Efficiency: 90%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.powerbox.com.au
Manufacturer Package: Full Brick
Current - Output (Maximum): 15A
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 75W
Voltage - Input (Minimum): 10V
Voltage - Input (Maximum): 20V
Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - VI-200-CX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
VI-200-CX
Power Supplies - Board Mount - DC DC Converters VI-200-CX
DC DC CONVERTER 5V 75W

DC DC CONVERTER 5V 75W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number VI-200-CX VI-200-CX-ND 1279241-VI-200-CX VI-200-CX
Product Name CONVERTER MOD DC/DC 5V 75W Isolated 1 10V 20V 5V - - * 75W * * DC DC Converters Power Supplies Board Mount DCDC Converters - VI-200-CX Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
DC Output Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products