Vicor Corporation CONVERTER MOD DC/DC 3.3V 66W Isolated 1 42V 60V 3.3V - - 66A * * * VE-23Y-EW

Description
CONVERTER MOD DC/DC 3.3V 66W Isolated 1 42V 60V 3.3V - - 66A * * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 85¦C *
Request a Quote
Description
CONVERTER MOD DC/DC 3.3V 66W Isolated 1 42V 60V 3.3V - - 66A * * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 85¦C *
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 3.3V 66W Isolated 1 42V 60V 3.3V - - 66A * * * - VE-23Y-EW - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 3.3V 66W Isolated 1 42V 60V 3.3V - - 66A * * *
VE-23Y-EW
CONVERTER MOD DC/DC 3.3V 66W Isolated 1 42V 60V 3.3V - - 66A * * * VE-23Y-EW
CONVERTER MOD DC/DC 3.3V 66W Isolated 1 42V 60V 3.3V - - 66A * * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 85¦C *

CONVERTER MOD DC/DC 3.3V 66W Isolated 1 42V 60V 3.3V - - 66A * * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 85¦C *

Supplier's Site
Laguna Hills, CA, United States
Electronic Wholesale - VE-23Y-EW
1279154-VE-23Y-EW
Electronic Wholesale - VE-23Y-EW 1279154-VE-23Y-EW
Manufacturer: Vicor Corporation Win Source Part Number: 1279154-VE-23Y-EW Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OCP, OTP, OVP, SCP Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 3.3V Efficiency: 88% Categories: Power Supplies - Board Mount Temperature Range - Operating: -10°C ~ 85°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 20A Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 66W Voltage - Input (Minimum): 42V Voltage - Input (Maximum): 60V Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1279154-VE-23Y-EW
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OCP, OTP, OVP, SCP
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 3.3V
Efficiency: 88%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -10°C ~ 85°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 20A
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 66W
Voltage - Input (Minimum): 42V
Voltage - Input (Maximum): 60V
Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)

Buy Now

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number VE-23Y-EW 1279154-VE-23Y-EW
Product Name CONVERTER MOD DC/DC 3.3V 66W Isolated 1 42V 60V 3.3V - - 66A * * * Electronic Wholesale - VE-23Y-EW
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10200-140-3u-27640 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 140 amps
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details