Vicor Corporation Power Supplies Board Mount DCDC Converters - V48B12T250BL V48B12T250BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 812437-V48B12T250BL Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Power (Watts): 250W Voltage - Isolation: 3kV Number of Outputs: 1 Voltage - Input (Min): 36V Voltage - Output 1: 12V Efficiency: 87% Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm) Maximum Input Voltage: 75V Manufacturer Package: 9-DIP Module Current - Output (Maximum): 20.83A Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Part Number Series: V48B12T250
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 812437-V48B12T250BL Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Power (Watts): 250W Voltage - Isolation: 3kV Number of Outputs: 1 Voltage - Input (Min): 36V Voltage - Output 1: 12V Efficiency: 87% Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm) Maximum Input Voltage: 75V Manufacturer Package: 9-DIP Module Current - Output (Maximum): 20.83A Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Part Number Series: V48B12T250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V48B12T250BL - 812437-V48B12T250BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V48B12T250BL
812437-V48B12T250BL
Power Supplies Board Mount DCDC Converters - V48B12T250BL 812437-V48B12T250BL
Manufacturer: Vicor Corporation Win Source Part Number: 812437-V48B12T250BL Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Power (Watts): 250W Voltage - Isolation: 3kV Number of Outputs: 1 Voltage - Input (Min): 36V Voltage - Output 1: 12V Efficiency: 87% Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm) Maximum Input Voltage: 75V Manufacturer Package: 9-DIP Module Current - Output (Maximum): 20.83A Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Part Number Series: V48B12T250

Manufacturer: Vicor Corporation
Win Source Part Number: 812437-V48B12T250BL
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Power (Watts): 250W
Voltage - Isolation: 3kV
Number of Outputs: 1
Voltage - Input (Min): 36V
Voltage - Output 1: 12V
Efficiency: 87%
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)
Maximum Input Voltage: 75V
Manufacturer Package: 9-DIP Module
Current - Output (Maximum): 20.83A
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Part Number Series: V48B12T250

Buy Now
250W DC-DC Converter IC - 922-V48B12T250BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250W DC-DC Converter IC
922-V48B12T250BL
250W DC-DC Converter IC 922-V48B12T250BL
DC-DC Regulated Power Supply Module, 1 Output, 250W, Hybrid, PACKAGE-9 Product overview: V48B12T250BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V48B12T250BL can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 250W, Hybrid, PACKAGE-9 Product overview: V48B12T250BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V48B12T250BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 812437-V48B12T250BL 922-V48B12T250BL
Product Name Power Supplies Board Mount DCDC Converters - V48B12T250BL 250W DC-DC Converter IC
Package Type DIP; Other; 9-DIP Module
Output Voltage 36 volts
Input Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data