Vicor Corporation Power Supplies Board Mount DCDC Converters - V375B3V3C150BL V375B3V3C150BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938513-V375B3V3C150B L Series: MINI (150W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 45.45A 250V - 425V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Family Name: V375B3V3C150 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-1383, V375B3V3C150BL-ND
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938513-V375B3V3C150B L Series: MINI (150W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 45.45A 250V - 425V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Family Name: V375B3V3C150 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-1383, V375B3V3C150BL-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V375B3V3C150BL - 938513-V375B3V3C150BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V375B3V3C150BL
938513-V375B3V3C150BL
Power Supplies Board Mount DCDC Converters - V375B3V3C150BL 938513-V375B3V3C150BL
Manufacturer: Vicor Corporation Win Source Part Number: 938513-V375B3V3C150B L Series: MINI (150W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 45.45A 250V - 425V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Family Name: V375B3V3C150 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-1383, V375B3V3C150BL-ND

Manufacturer: Vicor Corporation
Win Source Part Number: 938513-V375B3V3C150BL
Series: MINI (150W)
Operating Temperature Range: -20°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - 45.45A 250V - 425V Input
Package: Bulk
Package: 9-DIP Module
Mounting: Through Hole
Family Name: V375B3V3C150
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1102-1383, V375B3V3C150BL-ND

Buy Now Datasheet
CONVERTER MOD DC/DC 3.3V 150W - 834-V375B3V3C150BL - Utmel Electronic Limited
Hong Kong, China
CONVERTER MOD DC/DC 3.3V 150W
834-V375B3V3C150BL
CONVERTER MOD DC/DC 3.3V 150W 834-V375B3V3C150BL
CONVERTER MOD DC/DC 3.3V 150W

CONVERTER MOD DC/DC 3.3V 150W

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 938513-V375B3V3C150BL 834-V375B3V3C150BL
Product Name Power Supplies Board Mount DCDC Converters - V375B3V3C150BL CONVERTER MOD DC/DC 3.3V 150W
Package Type DIP; Other; 9-DIP Module DIP; Other; 9-DIP Module
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data