Vicor Corporation Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers V300C3V3C75BG

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Number of Outputs: Single Voltage - Input (Max): 40V Voltage - Output 1: 0.8 ~ 16 V Current - Output (Max): 800mA
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Number of Outputs: Single Voltage - Input (Max): 40V Voltage - Output 1: 0.8 ~ 16 V Current - Output (Max): 800mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Number of Outputs: Single Voltage - Input (Max): 40V Voltage - Output 1: 0.8 ~ 16 V Current - Output (Max): 800mA

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: Single
Number of Outputs: Single
Voltage - Input (Max): 40V
Voltage - Output 1: 0.8 ~ 16 V
Current - Output (Max): 800mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-89687013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Bus buffer/line driver; 3-state - 74AHC1G125GM,132 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers