Vicor Corporation Power Supplies - Board Mount - DC DC Converters V300C12M150BL

Description
Win Source Part Number: 1354201-V300C12M150B L Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 56 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Vicor Corporation Series: MICRO (150W) Package: Bulk Product Status: Active Features: OVP, UVLO Package / Case: Quarter Brick Base Product Number: V300C12M150 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 12.5A Power (Watts): 150 W Voltage - Input (Max): 375V Number of Outputs: 1 Voltage - Isolation: 3 kV Voltage - Input (Min): 180V Voltage - Output 1: 12V Efficiency: 85.3%
Request a Quote Datasheet
Description
Win Source Part Number: 1354201-V300C12M150B L Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 56 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Vicor Corporation Series: MICRO (150W) Package: Bulk Product Status: Active Features: OVP, UVLO Package / Case: Quarter Brick Base Product Number: V300C12M150 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 12.5A Power (Watts): 150 W Voltage - Input (Max): 375V Number of Outputs: 1 Voltage - Isolation: 3 kV Voltage - Input (Min): 180V Voltage - Output 1: 12V Efficiency: 85.3%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1354201-V300C12M150BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1354201-V300C12M150BL
Power Supplies - Board Mount - DC DC Converters 1354201-V300C12M150BL
Win Source Part Number: 1354201-V300C12M150B L Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 56 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Vicor Corporation Series: MICRO (150W) Package: Bulk Product Status: Active Features: OVP, UVLO Package / Case: Quarter Brick Base Product Number: V300C12M150 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 12.5A Power (Watts): 150 W Voltage - Input (Max): 375V Number of Outputs: 1 Voltage - Isolation: 3 kV Voltage - Input (Min): 180V Voltage - Output 1: 12V Efficiency: 85.3%

Win Source Part Number: 1354201-V300C12M150BL
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -55°C ~ 100°C
Fake Threat In the Open Market: 56 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: Vicor Corporation
Series: MICRO (150W)
Package: Bulk
Product Status: Active
Features: OVP, UVLO
Package / Case: Quarter Brick
Base Product Number: V300C12M150
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 12.5A
Power (Watts): 150 W
Voltage - Input (Max): 375V
Number of Outputs: 1
Voltage - Isolation: 3 kV
Voltage - Input (Min): 180V
Voltage - Output 1: 12V
Efficiency: 85.3%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1354201-V300C12M150BL
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1227516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-IP1201 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Output Voltage 0.8000 volts
Input Voltage 5.5 volts
View Details
 - LM3677LEE-1.2/NOPB - Rochester Electronics
Specs
Package Type Other; USON6
Configuration / Function Buck
View Details
2 suppliers