Vicor Corporation Power Supplies Board Mount DCDC Converters - V300B28H250BL V300B28H250BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938484-V300B28H250BL Series: MINI (250W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 28V - - 8.93A 180V - 375V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Family Name: V300B28H250 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938484-V300B28H250BL Series: MINI (250W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 28V - - 8.93A 180V - 375V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Family Name: V300B28H250 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V300B28H250BL - 938484-V300B28H250BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V300B28H250BL
938484-V300B28H250BL
Power Supplies Board Mount DCDC Converters - V300B28H250BL 938484-V300B28H250BL
Manufacturer: Vicor Corporation Win Source Part Number: 938484-V300B28H250BL Series: MINI (250W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 28V - - 8.93A 180V - 375V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Family Name: V300B28H250 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938484-V300B28H250BL
Series: MINI (250W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 28V - - 8.93A 180V - 375V Input
Package: Bulk
Package: 9-DIP Module
Mounting: Through Hole
Family Name: V300B28H250
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
CONVERTER MOD DC/DC 28V 250W - 834-V300B28H250BL - Utmel Electronic Limited
Hong Kong, China
CONVERTER MOD DC/DC 28V 250W
834-V300B28H250BL
CONVERTER MOD DC/DC 28V 250W 834-V300B28H250BL
CONVERTER MOD DC/DC 28V 250W

CONVERTER MOD DC/DC 28V 250W

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 938484-V300B28H250BL 834-V300B28H250BL
Product Name Power Supplies Board Mount DCDC Converters - V300B28H250BL CONVERTER MOD DC/DC 28V 250W
Package Type DIP; Other; 9-DIP Module DIP; Other; 9-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Dual Step-Down DC-DC Converter - SKY87222 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN,17L
Output Voltage 0.6000 volts
Input Voltage 2.8 to 5 volts
View Details
DC-DC Converters - 1226832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5 volts
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5101 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details