Infineon Technologies AG Industrial Isolated 20V 77A DC-DC Converter IC IRF3706LPBF

Description
High Frequency DC-DC Isolated Converters with Synchronous Rectification for Telecom and Industrial Use | MOSFET N-CH 20V 77A TO-262 Product overview: IRF3706LPBF from Infineon Technologies is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Isolated, 20V, 77A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Industrial, Isolated, 20V, 77A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3706LPBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
High Frequency DC-DC Isolated Converters with Synchronous Rectification for Telecom and Industrial Use | MOSFET N-CH 20V 77A TO-262 Product overview: IRF3706LPBF from Infineon Technologies is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Isolated, 20V, 77A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Industrial, Isolated, 20V, 77A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3706LPBF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Isolated 20V 77A DC-DC Converter IC - 278-IRF3706LPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial Isolated 20V 77A DC-DC Converter IC
278-IRF3706LPBF
Industrial Isolated 20V 77A DC-DC Converter IC 278-IRF3706LPBF
High Frequency DC-DC Isolated Converters with Synchronous Rectification for Telecom and Industrial Use | MOSFET N-CH 20V 77A TO-262 Product overview: IRF3706LPBF from Infineon Technologies is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Isolated, 20V, 77A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Industrial, Isolated, 20V, 77A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3706LPBF can be used for catalog matching and distributor lookup.

High Frequency DC-DC Isolated Converters with Synchronous Rectification for Telecom and Industrial Use | MOSFET N-CH 20V 77A TO-262 Product overview: IRF3706LPBF from Infineon Technologies is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Isolated, 20V, 77A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Industrial, Isolated, 20V, 77A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3706LPBF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 278-IRF3706LPBF
Product Name Industrial Isolated 20V 77A DC-DC Converter IC
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Buck 1.5A Step-Down DC-DC Converter IC - 739-AAT2158AIVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details