Vicor Corporation 5V 80A 400W DC-DC Converter IC V300A5M400BL

Description
Module DC-DC 300VIN 1-OUT 5V 80A 400W Medical 9-Pin Brick Product overview: V300A5M400BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 80A, 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 80A, 400W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300A5M400BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Module DC-DC 300VIN 1-OUT 5V 80A 400W Medical 9-Pin Brick Product overview: V300A5M400BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 80A, 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 80A, 400W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300A5M400BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 80A 400W DC-DC Converter IC - 922-V300A5M400BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 80A 400W DC-DC Converter IC
922-V300A5M400BL
5V 80A 400W DC-DC Converter IC 922-V300A5M400BL
Module DC-DC 300VIN 1-OUT 5V 80A 400W Medical 9-Pin Brick Product overview: V300A5M400BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 80A, 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 80A, 400W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300A5M400BL can be used for catalog matching and distributor lookup.

Module DC-DC 300VIN 1-OUT 5V 80A 400W Medical 9-Pin Brick Product overview: V300A5M400BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 80A, 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 80A, 400W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300A5M400BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 922-V300A5M400BL
Product Name 5V 80A 400W DC-DC Converter IC
Package Type Other; Brick
Unlock Full Specs
to access all available technical data

Similar Products

3A 5V 30V DC-DC Converter IC - 132-PT6302N - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SIP
Output Voltage 5 volts
Input Voltage 38 volts
View Details
2 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details