Vicor Corporation Power Supplies Board Mount DCDC Converters - V28C24C100BL V28C24C100BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938468-V28C24C100BL Series: MICRO (100W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter Output 24V - - 4.17A 9V - 36V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V28C24C100 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-1309, V28C24C100BL-ND
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938468-V28C24C100BL Series: MICRO (100W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter Output 24V - - 4.17A 9V - 36V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V28C24C100 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-1309, V28C24C100BL-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V28C24C100BL - 938468-V28C24C100BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V28C24C100BL
938468-V28C24C100BL
Power Supplies Board Mount DCDC Converters - V28C24C100BL 938468-V28C24C100BL
Manufacturer: Vicor Corporation Win Source Part Number: 938468-V28C24C100BL Series: MICRO (100W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter Output 24V - - 4.17A 9V - 36V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V28C24C100 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-1309, V28C24C100BL-ND

Manufacturer: Vicor Corporation
Win Source Part Number: 938468-V28C24C100BL
Series: MICRO (100W)
Operating Temperature Range: -20°C ~ 100°C
Features: Isolated Module DC DC Converter Output 24V - - 4.17A 9V - 36V Input
Package: Bulk
Package: Quarter Brick
Mounting: Through Hole
Family Name: V28C24C100
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1102-1309, V28C24C100BL-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 938468-V28C24C100BL
Product Name Power Supplies Board Mount DCDC Converters - V28C24C100BL
Package Type Other; Quarter Brick
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228028P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Buck 0.6V 1.2A Step-Down DC-DC Converter IC - 739-AAT1145IDE-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.7000 volts
Input Voltage 21 volts
View Details
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details