Infineon Technologies AG Board Mount Modules - AHE2815SF/HBB AHE2815SF/HBB

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230845-AHE2815SF/HB B Output Current: 1.333 A Efficiency: 84 % Output Power: 20 W Output Voltage: 15 V Categories: Board Mount Modules Max Input Voltage: 40 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Input Voltage: 17 V
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230845-AHE2815SF/HB B Output Current: 1.333 A Efficiency: 84 % Output Power: 20 W Output Voltage: 15 V Categories: Board Mount Modules Max Input Voltage: 40 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Input Voltage: 17 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - AHE2815SF/HBB - 1230845-AHE2815SF/HBB - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - AHE2815SF/HBB
1230845-AHE2815SF/HBB
Board Mount Modules - AHE2815SF/HBB 1230845-AHE2815SF/HBB
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230845-AHE2815SF/HB B Output Current: 1.333 A Efficiency: 84 % Output Power: 20 W Output Voltage: 15 V Categories: Board Mount Modules Max Input Voltage: 40 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Input Voltage: 17 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230845-AHE2815SF/HBB
Output Current: 1.333 A
Efficiency: 84 %
Output Power: 20 W
Output Voltage: 15 V
Categories: Board Mount Modules
Max Input Voltage: 40 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Input Voltage: 17 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1230845-AHE2815SF/HBB
Product Name Board Mount Modules - AHE2815SF/HBB
Output Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 5V 500mA 40V Step-Down DC-DC Converter IC - 739-LM2674MX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC N
Output Voltage 5 volts
Input Voltage 40 volts
View Details
3 suppliers
Buck Step-Down DC-DC Converter IC - 715-LTC1778EGN#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details