Vicor Corporation Power Supplies - Board Mount DC DC Converters V24C48T50BG

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: MICRO (50W) Package: Bulk Product Status: Active Type: Isolated Module Current - Output (Max): 1.04A Power (Watts): 50 W Voltage - Isolation: 3 kV
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: MICRO (50W) Package: Bulk Product Status: Active Type: Isolated Module Current - Output (Max): 1.04A Power (Watts): 50 W Voltage - Isolation: 3 kV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: MICRO (50W) Package: Bulk Product Status: Active Type: Isolated Module Current - Output (Max): 1.04A Power (Watts): 50 W Voltage - Isolation: 3 kV

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vicor Corporation
Category: Power Supplies - Board Mount DC DC Converters
Series: MICRO (50W)
Package: Bulk
Product Status: Active
Type: Isolated Module
Current - Output (Max): 1.04A
Power (Watts): 50 W
Voltage - Isolation: 3 kV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 18 volts
View Details
Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details