Vicor Corporation 75W DC-DC Converter IC V24C3V3T75BL2

Description
DC-DC Regulated Power Supply Module, 1 Output, 75W, Hybrid, Product overview: V24C3V3T75BL2 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 75W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24C3V3T75BL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 75W, Hybrid, Product overview: V24C3V3T75BL2 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 75W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24C3V3T75BL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75W DC-DC Converter IC - 922-V24C3V3T75BL2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75W DC-DC Converter IC
922-V24C3V3T75BL2
75W DC-DC Converter IC 922-V24C3V3T75BL2
DC-DC Regulated Power Supply Module, 1 Output, 75W, Hybrid, Product overview: V24C3V3T75BL2 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 75W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24C3V3T75BL2 can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 75W, Hybrid, Product overview: V24C3V3T75BL2 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 75W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24C3V3T75BL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 922-V24C3V3T75BL2
Product Name 75W DC-DC Converter IC
Input Voltage 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 35A Step-Down DC-DC Converter IC - 739-21-0068PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Output Voltage 0.6000 volts
Input Voltage 16 volts
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Power Supplies Board Mount DCDC Converters - PT5107A - 930970-PT5107A - Win Source Electronics
Specs
Package Type Other; 3-SIP Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers