Manufacturer: Vicor Corporation
Win Source Part Number: 1278864-V24A48E400BL
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 48V
Efficiency: 86.7%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 8.33A
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 400W
Voltage - Input (Minimum): 18V
Voltage - Input (Maximum): 36V
Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)
CONVERTER MOD DC/DC 48V 400W Isolated 1 18V 36V 48V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -10¦C ~ 100¦C *
| Win Source Electronics | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1278864-V24A48E400BL2 | V24A48E400BL2 |
| Product Name | Power Supplies Board Mount DCDC Converters - V24A48E400BL2 | CONVERTER MOD DC/DC 48V 400W Isolated 1 18V 36V 48V - - * 400W * * |
| Form Factor | Board Mount | Board Mount |