Vicor Corporation CONVERTER MOD DC/DC 24V 150W Isolated 1 100V 200V 24V - - * 150W * * V150C24E150BL2

Description
CONVERTER MOD DC/DC 24V 150W Isolated 1 100V 200V 24V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm x 16.5mm) Bulk -10¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 24V 150W Isolated 1 100V 200V 24V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm x 16.5mm) Bulk -10¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 24V 150W Isolated 1 100V 200V 24V - - * 150W * * - V150C24E150BL2 - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 24V 150W Isolated 1 100V 200V 24V - - * 150W * *
V150C24E150BL2
CONVERTER MOD DC/DC 24V 150W Isolated 1 100V 200V 24V - - * 150W * * V150C24E150BL2
CONVERTER MOD DC/DC 24V 150W Isolated 1 100V 200V 24V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm x 16.5mm) Bulk -10¦C ~ 100¦C *

CONVERTER MOD DC/DC 24V 150W Isolated 1 100V 200V 24V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm x 16.5mm) Bulk -10¦C ~ 100¦C *

Supplier's Site
DC DC Converters - V150C24E150BL2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V150C24E150BL2-ND
DC DC Converters V150C24E150BL2-ND
Isolated Module DC DC Converter 1 Output 24V 6.25A 100V - 200V Input

Isolated Module DC DC Converter 1 Output 24V 6.25A 100V - 200V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - V150C24E150BL2
1278789-V150C24E150BL2
Electronic Wholesale - V150C24E150BL2 1278789-V150C24E150BL2
Manufacturer: Vicor Corporation Win Source Part Number: 1278789-V150C24E150B L2 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 24V Efficiency: 87.7% Categories: Power Supplies - Board Mount Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Quarter Brick Current - Output (Maximum): 6.25A Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 150W Voltage - Input (Minimum): 100V Voltage - Input (Maximum): 200V Parts Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278789-V150C24E150BL2
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 24V
Efficiency: 87.7%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Quarter Brick
Current - Output (Maximum): 6.25A
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 150W
Voltage - Input (Minimum): 100V
Voltage - Input (Maximum): 200V
Parts Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm)

Buy Now

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics
Product Category Power Supplies Power Supplies Power Supplies
Product Number V150C24E150BL2 V150C24E150BL2-ND 1278789-V150C24E150BL2
Product Name CONVERTER MOD DC/DC 24V 150W Isolated 1 100V 200V 24V - - * 150W * * DC DC Converters Electronic Wholesale - V150C24E150BL2
Type DC-DC Converter DC-DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details