Vicor Corporation DC DC Converters V110A28H400BL

Description
Isolated Module DC DC Converter 1 Output 28V 14.28A 66V - 154V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 28V 14.28A 66V - 154V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - V110A28H400BL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V110A28H400BL-ND
DC DC Converters V110A28H400BL-ND
Isolated Module DC DC Converter 1 Output 28V 14.28A 66V - 154V Input

Isolated Module DC DC Converter 1 Output 28V 14.28A 66V - 154V Input

Buy Now Datasheet
CONVERTER MOD DC/DC 28V 400W Isolated 1 66V 154V 28V - - * 400W * * - V110A28H400BL - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 28V 400W Isolated 1 66V 154V 28V - - * 400W * *
V110A28H400BL
CONVERTER MOD DC/DC 28V 400W Isolated 1 66V 154V 28V - - * 400W * * V110A28H400BL
CONVERTER MOD DC/DC 28V 400W Isolated 1 66V 154V 28V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -40¦C ~ 100¦C *

CONVERTER MOD DC/DC 28V 400W Isolated 1 66V 154V 28V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -40¦C ~ 100¦C *

Supplier's Site
Laguna Hills, CA, United States
Electronic Wholesale - V110A28H400BL
1278779-V110A28H400BL
Electronic Wholesale - V110A28H400BL 1278779-V110A28H400BL
Manufacturer: Vicor Corporation Win Source Part Number: 1278779-V110A28H400B L Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 28V Efficiency: 87.7% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 14.28A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: V110A28H400 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 400W Voltage - Input (Minimum): 66V Voltage - Input (Maximum): 154V Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278779-V110A28H400BL
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 28V
Efficiency: 87.7%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 14.28A
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: V110A28H400
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 400W
Voltage - Input (Minimum): 66V
Voltage - Input (Maximum): 154V
Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Buy Now

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics
Product Category Power Supplies Power Supplies Power Supplies
Product Number V110A28H400BL-ND V110A28H400BL 1278779-V110A28H400BL
Product Name DC DC Converters CONVERTER MOD DC/DC 28V 400W Isolated 1 66V 154V 28V - - * 400W * * Electronic Wholesale - V110A28H400BL
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10080-340-3u-27662 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 340 amps
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details