Picor Corporation Active Input EMI Filter QPI-8LZ

Description
Description The QPI-8 is the industry’s first System-in-Package (SiP) designed to integrate a total Hot-Swap function with an active EMI filter. The product aligns with the AdvancedTCA™ PICMG® 3.0‚ requirements for hot insertion and board level conducted noise limitations. The EMI filter provides active conducted common-mode (CM) and differential-mode (DM) noise attenuation from 150 kHz to 30 MHz. The QPI-8 is designed for use on a 48 or 60 Vdc bus (36 – 76 Vdc). The inrush current limit and circuit breaker are designed to satisfy the 200 W per board PICMG® 3.0 limit up to 70°C PCB temperature around the QPI-8. The undervoltage and overvoltage thresholds can be trimmed separately via the UVEN and OV inputs using external series resistors. The Power Good active-high output provides optocoupler drive for a converter’s active-low enable or active-high by connecting the diode in series with the Power Good output. The QPI-8 is available in a 1.0" x 1.0" x 0.2" SiP (System-in-Package) with LGA mounting. QPI-EVAL1 kits are available with a mounted QPI-8 and screw terminals for easy insertion and testing. Features >40 dB CM attenuation at 250 kHz >70 dB DM attenuation at 250 kHz 80 Vdc (max input) 100 Vdc surge 100 ms 1,500 Vdc Hi-pot hold off to Shield Plan -48 V and -60 V Telecom/ATCA BUS capability Provides safe powered backplane board insertion 6 A breaker with delay plus 12 A limiter 1.0" x 1.0" x 0.2" SiP (System-in-Package) QPI-8L Land Grid Array (LGA) -40° to +100°C PCB temperature Hot-Swap and filter combination saves space Efficiency: >99% Connects between OR'ing diodes and power converter input hold-up capacitors cTüVus approved
Datasheet
Description
Description The QPI-8 is the industry’s first System-in-Package (SiP) designed to integrate a total Hot-Swap function with an active EMI filter. The product aligns with the AdvancedTCA™ PICMG® 3.0‚ requirements for hot insertion and board level conducted noise limitations. The EMI filter provides active conducted common-mode (CM) and differential-mode (DM) noise attenuation from 150 kHz to 30 MHz. The QPI-8 is designed for use on a 48 or 60 Vdc bus (36 – 76 Vdc). The inrush current limit and circuit breaker are designed to satisfy the 200 W per board PICMG® 3.0 limit up to 70°C PCB temperature around the QPI-8. The undervoltage and overvoltage thresholds can be trimmed separately via the UVEN and OV inputs using external series resistors. The Power Good active-high output provides optocoupler drive for a converter’s active-low enable or active-high by connecting the diode in series with the Power Good output. The QPI-8 is available in a 1.0" x 1.0" x 0.2" SiP (System-in-Package) with LGA mounting. QPI-EVAL1 kits are available with a mounted QPI-8 and screw terminals for easy insertion and testing. Features >40 dB CM attenuation at 250 kHz >70 dB DM attenuation at 250 kHz 80 Vdc (max input) 100 Vdc surge 100 ms 1,500 Vdc Hi-pot hold off to Shield Plan -48 V and -60 V Telecom/ATCA BUS capability Provides safe powered backplane board insertion 6 A breaker with delay plus 12 A limiter 1.0" x 1.0" x 0.2" SiP (System-in-Package) QPI-8L Land Grid Array (LGA) -40° to +100°C PCB temperature Hot-Swap and filter combination saves space Efficiency: >99% Connects between OR'ing diodes and power converter input hold-up capacitors cTüVus approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Input EMI Filter - QPI-8LZ - Picor Corporation
North Smithfield, RI, USA
Active Input EMI Filter
QPI-8LZ
Active Input EMI Filter QPI-8LZ
Description The QPI-8 is the industry’s first System-in-Package (SiP) designed to integrate a total Hot-Swap function with an active EMI filter. The product aligns with the AdvancedTCA™ PICMG® 3.0‚ requirements for hot insertion and board level conducted noise limitations. The EMI filter provides active conducted common-mode (CM) and differential-mode (DM) noise attenuation from 150 kHz to 30 MHz. The QPI-8 is designed for use on a 48 or 60 Vdc bus (36 – 76 Vdc). The inrush current limit and circuit breaker are designed to satisfy the 200 W per board PICMG® 3.0 limit up to 70°C PCB temperature around the QPI-8. The undervoltage and overvoltage thresholds can be trimmed separately via the UVEN and OV inputs using external series resistors. The Power Good active-high output provides optocoupler drive for a converter’s active-low enable or active-high by connecting the diode in series with the Power Good output. The QPI-8 is available in a 1.0" x 1.0" x 0.2" SiP (System-in-Package) with LGA mounting. QPI-EVAL1 kits are available with a mounted QPI-8 and screw terminals for easy insertion and testing. Features >40 dB CM attenuation at 250 kHz >70 dB DM attenuation at 250 kHz 80 Vdc (max input) 100 Vdc surge 100 ms 1,500 Vdc Hi-pot hold off to Shield Plan -48 V and -60 V Telecom/ATCA BUS capability Provides safe powered backplane board insertion 6 A breaker with delay plus 12 A limiter 1.0" x 1.0" x 0.2" SiP (System-in-Package) QPI-8L Land Grid Array (LGA) -40° to +100°C PCB temperature Hot-Swap and filter combination saves space Efficiency: >99% Connects between OR'ing diodes and power converter input hold-up capacitors cTüVus approved

Description

The QPI-8 is the industry’s first System-in-Package (SiP) designed to integrate a total Hot-Swap function with an active EMI filter. The product aligns with the AdvancedTCA™ PICMG® 3.0‚ requirements for hot insertion and board level conducted noise limitations. The EMI filter provides active conducted common-mode (CM) and differential-mode (DM) noise attenuation from 150 kHz to 30 MHz. The QPI-8 is designed for use on a 48 or 60 Vdc bus (36 – 76 Vdc). The inrush current limit and circuit breaker are designed to satisfy the 200 W per board PICMG® 3.0 limit up to 70°C PCB temperature around the QPI-8. The undervoltage and overvoltage thresholds can be trimmed separately via the UVEN and OV inputs using external series resistors. The Power Good active-high output provides optocoupler drive for a converter’s active-low enable or active-high by connecting the diode in series with the Power Good output. The QPI-8 is available in a 1.0" x 1.0" x 0.2" SiP (System-in-Package) with LGA mounting. QPI-EVAL1 kits are available with a mounted QPI-8 and screw terminals for easy insertion and testing.

Features

  • >40 dB CM attenuation at 250 kHz
  • >70 dB DM attenuation at 250 kHz
  • 80 Vdc (max input)
  • 100 Vdc surge 100 ms
  • 1,500 Vdc Hi-pot hold off to Shield Plan
  • -48 V and -60 V Telecom/ATCA BUS capability
  • Provides safe powered backplane board insertion
  • 6 A breaker with delay plus 12 A limiter
  • 1.0" x 1.0" x 0.2" SiP (System-in-Package)
  • QPI-8L Land Grid Array (LGA)
  • -40° to +100°C PCB temperature
  • Hot-Swap and filter combination saves space
  • Efficiency: >99%
  • Connects between OR'ing diodes and power converter input hold-up capacitors
  • cTÜVus approved
Supplier's Site Datasheet

Technical Specifications

  Picor Corporation
Product Category EMI Filters and RFI Filters
Product Number QPI-8LZ
Product Name Active Input EMI Filter
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSMP5000152MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details