Picor Corporation Active Input EMI Filter QPI-6LZ

Description
Description The QPI-6 active EMI filter attenuates conducted common-mode (CM) and differential-mode (DM) noise over the CISPR22 frequency range of 150 kHz to 30 MHz. The product is designed for use on a 48 Vdc bus (36 – 76 Vdc). The QPI-6’s 14 A rating supports multiple DC-DC converter loads up to a PCB temperature of 60°C. At a 100°C PCB temperature the QPI-6 supports 12 A loads. Designed for the telecom and ITE bus range, the QPI-6 supports the PICMG ® 3.0 specification for filtering system boards to the EN55022 Class B limits. Features >40 dB CM attenuation at 250 kHz >80 dB DM attenuation at 250 kHz 80 Vdc (max input) 14 Amp rating 100 Vdc surge 100 ms 1,500 Vdc Hi-pot hold off to Shield Plane 1.0" x 1.0" x 0.2" SiP (System-in-Package) SMT Land Grid Array (LGA) -40° to +100°C PCB temperature Active filtering reduces volume and height Efficiency: >99% at full load Connect in series for higher attenuation cTüVus approved
Datasheet
Description
Description The QPI-6 active EMI filter attenuates conducted common-mode (CM) and differential-mode (DM) noise over the CISPR22 frequency range of 150 kHz to 30 MHz. The product is designed for use on a 48 Vdc bus (36 – 76 Vdc). The QPI-6’s 14 A rating supports multiple DC-DC converter loads up to a PCB temperature of 60°C. At a 100°C PCB temperature the QPI-6 supports 12 A loads. Designed for the telecom and ITE bus range, the QPI-6 supports the PICMG ® 3.0 specification for filtering system boards to the EN55022 Class B limits. Features >40 dB CM attenuation at 250 kHz >80 dB DM attenuation at 250 kHz 80 Vdc (max input) 14 Amp rating 100 Vdc surge 100 ms 1,500 Vdc Hi-pot hold off to Shield Plane 1.0" x 1.0" x 0.2" SiP (System-in-Package) SMT Land Grid Array (LGA) -40° to +100°C PCB temperature Active filtering reduces volume and height Efficiency: >99% at full load Connect in series for higher attenuation cTüVus approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Input EMI Filter - QPI-6LZ - Picor Corporation
North Smithfield, RI, USA
Active Input EMI Filter
QPI-6LZ
Active Input EMI Filter QPI-6LZ
Description The QPI-6 active EMI filter attenuates conducted common-mode (CM) and differential-mode (DM) noise over the CISPR22 frequency range of 150 kHz to 30 MHz. The product is designed for use on a 48 Vdc bus (36 – 76 Vdc). The QPI-6’s 14 A rating supports multiple DC-DC converter loads up to a PCB temperature of 60°C. At a 100°C PCB temperature the QPI-6 supports 12 A loads. Designed for the telecom and ITE bus range, the QPI-6 supports the PICMG ® 3.0 specification for filtering system boards to the EN55022 Class B limits. Features >40 dB CM attenuation at 250 kHz >80 dB DM attenuation at 250 kHz 80 Vdc (max input) 14 Amp rating 100 Vdc surge 100 ms 1,500 Vdc Hi-pot hold off to Shield Plane 1.0" x 1.0" x 0.2" SiP (System-in-Package) SMT Land Grid Array (LGA) -40° to +100°C PCB temperature Active filtering reduces volume and height Efficiency: >99% at full load Connect in series for higher attenuation cTüVus approved

Description

The QPI-6 active EMI filter attenuates conducted common-mode (CM) and differential-mode (DM) noise over the CISPR22 frequency range of 150 kHz to 30 MHz. The product is designed for use on a 48 Vdc bus (36 – 76 Vdc). The QPI-6’s 14 A rating supports multiple DC-DC converter loads up to a PCB temperature of 60°C. At a 100°C PCB temperature the QPI-6 supports 12 A loads. Designed for the telecom and ITE bus range, the QPI-6 supports the PICMG ® 3.0 specification for filtering system boards to the EN55022 Class B limits.

Features

  • >40 dB CM attenuation at 250 kHz
  • >80 dB DM attenuation at 250 kHz
  • 80 Vdc (max input)
  • 14 Amp rating
  • 100 Vdc surge 100 ms
  • 1,500 Vdc Hi-pot hold off to Shield Plane
  • 1.0" x 1.0" x 0.2" SiP (System-in-Package)
  • SMT Land Grid Array (LGA)
  • -40° to +100°C PCB temperature
  • Active filtering reduces volume and height
  • Efficiency: >99% at full load
  • Connect in series for higher attenuation
  • cTÜVus approved
Supplier's Site Datasheet

Technical Specifications

  Picor Corporation
Product Category EMI Filters and RFI Filters
Product Number QPI-6LZ
Product Name Active Input EMI Filter
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609968-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 8 amps
View Details
Power Line EMC Filters - RSHN-2020LD - TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers
Power Line Filter Modules - 486-3-130-936-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Panel Mount
Product Standards CQC, cURus, ENEC
View Details