Picor Corporation Active Input EMI Filter QPI-3LZ

Description
Description The QPI-3 active EMI filter attenuates conducted common-mode(CM) and differential-mode (DM) noise over the CISPR22 frequency range of 150 kHz to 30 MHz. The product is designed for use on a 24 Vdc bus (10 – 40 Vdc). The QPI-3’s 7 A rating supports multiple DC-DC converter loads up to a PCB temperature of 60°C. At a 100°C PCB temperature the QPI-3 supports 6 A loads. Designed for the telecom and ITE bus range, the QPI-3 supports the PICMG® 3.0 specification for filtering system boards to the EN55022 Class B limits. Features >60 dB CM attenuation at 250 kHz >80 dB DM attenuation at 250 kHz 40 Vdc (max input) 7 Amp rating 100 Vdc surge 100 ms 707 Vdc Hi-pot hold off to Shield Plane 1.0" x 1.0" x 0.2" SiP (System-in-Package) SMT Land Grid Array (LGA) -40° to +100°C PCB temperature Active filtering reduces volume and height Efficiency: 99% at full load Connect in series for higher attenuation cTüVus approved
Datasheet
Description
Description The QPI-3 active EMI filter attenuates conducted common-mode(CM) and differential-mode (DM) noise over the CISPR22 frequency range of 150 kHz to 30 MHz. The product is designed for use on a 24 Vdc bus (10 – 40 Vdc). The QPI-3’s 7 A rating supports multiple DC-DC converter loads up to a PCB temperature of 60°C. At a 100°C PCB temperature the QPI-3 supports 6 A loads. Designed for the telecom and ITE bus range, the QPI-3 supports the PICMG® 3.0 specification for filtering system boards to the EN55022 Class B limits. Features >60 dB CM attenuation at 250 kHz >80 dB DM attenuation at 250 kHz 40 Vdc (max input) 7 Amp rating 100 Vdc surge 100 ms 707 Vdc Hi-pot hold off to Shield Plane 1.0" x 1.0" x 0.2" SiP (System-in-Package) SMT Land Grid Array (LGA) -40° to +100°C PCB temperature Active filtering reduces volume and height Efficiency: 99% at full load Connect in series for higher attenuation cTüVus approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Input EMI Filter - QPI-3LZ - Picor Corporation
North Smithfield, RI, USA
Active Input EMI Filter
QPI-3LZ
Active Input EMI Filter QPI-3LZ
Description The QPI-3 active EMI filter attenuates conducted common-mode(CM) and differential-mode (DM) noise over the CISPR22 frequency range of 150 kHz to 30 MHz. The product is designed for use on a 24 Vdc bus (10 – 40 Vdc). The QPI-3’s 7 A rating supports multiple DC-DC converter loads up to a PCB temperature of 60°C. At a 100°C PCB temperature the QPI-3 supports 6 A loads. Designed for the telecom and ITE bus range, the QPI-3 supports the PICMG® 3.0 specification for filtering system boards to the EN55022 Class B limits. Features >60 dB CM attenuation at 250 kHz >80 dB DM attenuation at 250 kHz 40 Vdc (max input) 7 Amp rating 100 Vdc surge 100 ms 707 Vdc Hi-pot hold off to Shield Plane 1.0" x 1.0" x 0.2" SiP (System-in-Package) SMT Land Grid Array (LGA) -40° to +100°C PCB temperature Active filtering reduces volume and height Efficiency: 99% at full load Connect in series for higher attenuation cTüVus approved

Description

The QPI-3 active EMI filter attenuates conducted common-mode(CM) and differential-mode (DM) noise over the CISPR22 frequency range of 150 kHz to 30 MHz. The product is designed for use on a 24 Vdc bus (10 – 40 Vdc).
The QPI-3’s 7 A rating supports multiple DC-DC converter loads up to a PCB temperature of 60°C. At a 100°C PCB temperature the QPI-3 supports 6 A loads. Designed for the telecom and ITE bus range, the QPI-3 supports the PICMG® 3.0 specification for filtering system boards to the EN55022 Class B limits.

Features

  • >60 dB CM attenuation at 250 kHz
  • >80 dB DM attenuation at 250 kHz
  • 40 Vdc (max input)
  • 7 Amp rating
  • 100 Vdc surge 100 ms
  • 707 Vdc Hi-pot hold off to Shield Plane
  • 1.0" x 1.0" x 0.2" SiP (System-in-Package)
  • SMT Land Grid Array (LGA)
  • -40° to +100°C PCB temperature
  • Active filtering reduces volume and height
  • Efficiency: 99% at full load
  • Connect in series for higher attenuation
  • cTÜVus approved
Supplier's Site Datasheet

Technical Specifications

  Picor Corporation
Product Category EMI Filters and RFI Filters
Product Number QPI-3LZ
Product Name Active Input EMI Filter
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1701341 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line Filter Modules - 486-3-108-714-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers