SCHURTER Inc Power Line Filter Modules 3-108-714

Description
Three Phase (Wye) EMC/EMI Line Filter 64A 300V, 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 64A 300V, 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-108-714-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-108-714-ND
Power Line Filter Modules 486-3-108-714-ND
Three Phase (Wye) EMC/EMI Line Filter 64A 300V, 520VAC 50/60Hz Single Stage Terminal Block

Three Phase (Wye) EMC/EMI Line Filter 64A 300V, 520VAC 50/60Hz Single Stage Terminal Block

Buy Now Datasheet
Power Line Filter, 3 Phase, 64A, 520V; Filter Applications Schurter - 32AH7745 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 64A, 520V; Filter Applications Schurter
32AH7745
Power Line Filter, 3 Phase, 64A, 520V; Filter Applications Schurter 32AH7745
POWER LINE FILTER, 3 PHASE, 64A, 520V; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:64A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FMAD SeriesRoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 64A, 520V; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:64A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FMAD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-108-714-ND 32AH7745
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 64A, 520V; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-123-503-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details