Vicor Corporation Fixed Inductors PI60-05-FPIZ

Description
150nH Unshielded Inductor 40A 0.5mOhm Max 2-SMD
Request a Quote Datasheet
Description
150nH Unshielded Inductor 40A 0.5mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1102-1646-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1102-1646-2-ND
Fixed Inductors 1102-1646-2-ND
150nH Unshielded Inductor 40A 0.5mOhm Max 2-SMD

150nH Unshielded Inductor 40A 0.5mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1102-1646-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A106140DKR-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Surface Mount Inductors - 1858208 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
026011F (0703) Miniature RF Chokes - 026011F-270 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details