Vicor Corporation MIL-COTS VTM CURRENT MULTIPLIER Voltage Transformation Module MV036F360M003

Description
MIL-COTS VTM CURRENT MULTIPLIER Voltage Transformation Module 1 26V 50V 36V 3.3A 120W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x 0.26"" H (32.5mm x 22.0mm x 6.7mm) Tray -55¦C ~ 125¦C 0.96
Request a Quote Datasheet
Description
MIL-COTS VTM CURRENT MULTIPLIER Voltage Transformation Module 1 26V 50V 36V 3.3A 120W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x 0.26"" H (32.5mm x 22.0mm x 6.7mm) Tray -55¦C ~ 125¦C 0.96
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL-COTS VTM CURRENT MULTIPLIER Voltage Transformation Module - MV036F360M003 - ASAP Semiconductor LLC
Anaheim, CA, United States
MIL-COTS VTM CURRENT MULTIPLIER Voltage Transformation Module
MV036F360M003
MIL-COTS VTM CURRENT MULTIPLIER Voltage Transformation Module MV036F360M003
MIL-COTS VTM CURRENT MULTIPLIER Voltage Transformation Module 1 26V 50V 36V 3.3A 120W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x 0.26"" H (32.5mm x 22.0mm x 6.7mm) Tray -55¦C ~ 125¦C 0.96

MIL-COTS VTM CURRENT MULTIPLIER Voltage Transformation Module 1 26V 50V 36V 3.3A 120W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x 0.26"" H (32.5mm x 22.0mm x 6.7mm) Tray -55¦C ~ 125¦C 0.96

Supplier's Site
DC DC Converters - MV036F360M003-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MV036F360M003-ND
DC DC Converters MV036F360M003-ND
Voltage Transformation Module DC DC Converter 1 Output 36V 3.3A 26V - 50V Input

Voltage Transformation Module DC DC Converter 1 Output 36V 3.3A 26V - 50V Input

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Power Supplies Power Supplies
Product Number MV036F360M003 MV036F360M003-ND
Product Name MIL-COTS VTM CURRENT MULTIPLIER Voltage Transformation Module DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details