Vicor Corporation Power Supplies - External/Internal (Off-Board) - DC DC Converters MI-RC2012-IWWW

Description
Win Source Part Number: 1123872-MI-RC2012-IW WW Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Vicor Corporation Other Names: MIRC2012IWWW,1102-MI -RC2012-IWWW Base Product Number: MI-RC2012 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1123872-MI-RC2012-IW WW Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Vicor Corporation Other Names: MIRC2012IWWW,1102-MI -RC2012-IWWW Base Product Number: MI-RC2012 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - DC DC Converters - 1123872-MI-RC2012-IWWW - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - DC DC Converters
1123872-MI-RC2012-IWWW
Power Supplies - External/Internal (Off-Board) - DC DC Converters 1123872-MI-RC2012-IWWW
Win Source Part Number: 1123872-MI-RC2012-IW WW Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Vicor Corporation Other Names: MIRC2012IWWW,1102-MI -RC2012-IWWW Base Product Number: MI-RC2012 Product Status: Obsolete

Win Source Part Number: 1123872-MI-RC2012-IWWW
Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Other Names: MIRC2012IWWW,1102-MI-RC2012-IWWW
Base Product Number: MI-RC2012
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1123872-MI-RC2012-IWWW
Product Name Power Supplies - External/Internal (Off-Board) - DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228073P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
DCP010505B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505BP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers
1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details