Vicor Corporation Power Line Filters MI-RAM-M2

Description
Power Line Filters MI-RAM-M2
Datasheet
Description
Power Line Filters MI-RAM-M2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Power Line Filters
MI-RAM-M2
Power Line Filters MI-RAM-M2
Power Line Filters MI-RAM-M2

Power Line Filters MI-RAM-M2

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Attenuators
Product Number MI-RAM-M2
Product Name Power Line Filters
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC DC - 40 GHz 20dB Attenuator - ATN20-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
2-18 GHz (S, C, X, Ku Band) 5-bit Digital Attenuator - CMD279C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 5
Frequency 2 to 18 GHz
View Details
Coaxial Attenuator - 5o20500124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details