Vicor Corporation Power Line Filters MI-RAM-M1-F2

Description
Power Line Filters MI-RAM-M1 FIN
Datasheet
Description
Power Line Filters MI-RAM-M1 FIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Power Line Filters
MI-RAM-M1-F2
Power Line Filters MI-RAM-M1-F2
Power Line Filters MI-RAM-M1 FIN

Power Line Filters MI-RAM-M1 FIN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Attenuators
Product Number MI-RAM-M1-F2
Product Name Power Line Filters
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 100W 12.4GHz - UIYCA100AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
RF Attenuators - 2823247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details
Jitter Attenuators - SI5342C-D10583-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details