Vicor Corporation Power Line Filters MI-RAM-I1

Description
Power Line Filters MI-RAM-I1
Datasheet
Description
Power Line Filters MI-RAM-I1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Power Line Filters
MI-RAM-I1
Power Line Filters MI-RAM-I1
Power Line Filters MI-RAM-I1

Power Line Filters MI-RAM-I1

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Attenuators
Product Number MI-RAM-I1
Product Name Power Line Filters
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 100W 8GHz - UIYCA100AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
ColorConnect Attenuators - AT-24-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 7123330P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details