Vicor Corporation Power Supplies Board Mount DCDC Converters - MI-J2Y-IZ MI-J2Y-IZ

Description
Manufacturer: Vicor Corporation Win Source Part Number: 1223489-MI-J2Y-IZ Series: MI-J00 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: 9-DIP Module Applications: ITE (Commercial) Power (Watts): 25W Size: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 90% Family Name: MI-J2Y-IZ Categories: Power Supplies - Board Mount Manufacturer Homepage: www.vicorpower.com RoHS State: Request Verification Input Voltage MIN: 18V Voltage Input MAX: 50V Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): NB15SM/3.3-A; S2803R3S/CK; AMF2803R3S; Introduction Date: March 27, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 1223489-MI-J2Y-IZ Series: MI-J00 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: 9-DIP Module Applications: ITE (Commercial) Power (Watts): 25W Size: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 90% Family Name: MI-J2Y-IZ Categories: Power Supplies - Board Mount Manufacturer Homepage: www.vicorpower.com RoHS State: Request Verification Input Voltage MIN: 18V Voltage Input MAX: 50V Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): NB15SM/3.3-A; S2803R3S/CK; AMF2803R3S; Introduction Date: March 27, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MI-J2Y-IZ
1223489-MI-J2Y-IZ
Power Supplies Board Mount DCDC Converters - MI-J2Y-IZ 1223489-MI-J2Y-IZ
Manufacturer: Vicor Corporation Win Source Part Number: 1223489-MI-J2Y-IZ Series: MI-J00 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: 9-DIP Module Applications: ITE (Commercial) Power (Watts): 25W Size: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 90% Family Name: MI-J2Y-IZ Categories: Power Supplies - Board Mount Manufacturer Homepage: www.vicorpower.com RoHS State: Request Verification Input Voltage MIN: 18V Voltage Input MAX: 50V Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): NB15SM/3.3-A; S2803R3S/CK; AMF2803R3S; Introduction Date: March 27, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 1223489-MI-J2Y-IZ
Series: MI-J00
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, OVP
Package: 9-DIP Module
Applications: ITE (Commercial)
Power (Watts): 25W
Size: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 3.3V
Efficiency: 90%
Family Name: MI-J2Y-IZ
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.vicorpower.com
RoHS State: Request Verification
Input Voltage MIN: 18V
Voltage Input MAX: 50V
Current - Output (Maximum): 5A
Alternative Parts (Cross-Reference): NB15SM/3.3-A; S2803R3S/CK; AMF2803R3S;
Introduction Date: March 27, 2001
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - MI-J2Y-IZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MI-J2Y-IZ-ND
DC DC Converters MI-J2Y-IZ-ND
Isolated Module DC DC Converter 1 Output 3.3V 5A 18V - 50V Input

Isolated Module DC DC Converter 1 Output 3.3V 5A 18V - 50V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MI-J2Y-IZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MI-J2Y-IZ
Power Supplies - Board Mount - DC DC Converters MI-J2Y-IZ
DC DC CONVERTER 3.3V 25W

DC DC CONVERTER 3.3V 25W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1223489-MI-J2Y-IZ MI-J2Y-IZ-ND MI-J2Y-IZ
Product Name Power Supplies Board Mount DCDC Converters - MI-J2Y-IZ DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY;DIN RAIL;LOW PROFILE;15W;24V;0.63A;21.6-26.4 V RANGE;150 MVP-P;85% - 70076075 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
2 suppliers
Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details