Vicor Corporation Inductors, Coils, Chokes - Fixed Inductors HCV1206-R42-R

Description
Manufacturer: Vicor Corporation Win Source Part Number: 1327458-HCV1206-R42- R Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Size / Dimension: 0.480" L x 0.386" W (12.20mm x 9.80mm) Inductance: 420 nH Height - Seated (Max): 0.201" (5.10mm) Standard Package: 550 Mounting: Surface Mount Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: Not Applicable Current Rating (Amps): 16 A REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 1102-HCV1206-R42-RTR ,HCV1206R42R RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 1327458-HCV1206-R42- R Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Size / Dimension: 0.480" L x 0.386" W (12.20mm x 9.80mm) Inductance: 420 nH Height - Seated (Max): 0.201" (5.10mm) Standard Package: 550 Mounting: Surface Mount Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: Not Applicable Current Rating (Amps): 16 A REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 1102-HCV1206-R42-RTR ,HCV1206R42R RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327458-HCV1206-R42-R - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327458-HCV1206-R42-R
Inductors, Coils, Chokes - Fixed Inductors 1327458-HCV1206-R42-R
Manufacturer: Vicor Corporation Win Source Part Number: 1327458-HCV1206-R42- R Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Size / Dimension: 0.480" L x 0.386" W (12.20mm x 9.80mm) Inductance: 420 nH Height - Seated (Max): 0.201" (5.10mm) Standard Package: 550 Mounting: Surface Mount Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: Not Applicable Current Rating (Amps): 16 A REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 1102-HCV1206-R42-RTR ,HCV1206R42R RoHS Status: RoHS Compliant

Manufacturer: Vicor Corporation
Win Source Part Number: 1327458-HCV1206-R42-R
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Size / Dimension: 0.480" L x 0.386" W (12.20mm x 9.80mm)
Inductance: 420 nH
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 550
Mounting: Surface Mount
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: Not Applicable
Current Rating (Amps): 16 A
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 1102-HCV1206-R42-RTR,HCV1206R42R
RoHS Status: RoHS Compliant

Buy Now
Fixed Inductors - 1102-HCV1206-R42-RTR-ND - DigiKey
Thief River Falls, MN, United States
420nH Inductor 16A Nonstandard

420nH Inductor 16A Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327458-HCV1206-R42-R 1102-HCV1206-R42-RTR-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Mounting Option Surface Mount Technology Surface Mount Technology
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176641-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10000 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details